Process Technology Fluoropolymer Low Profile Bottom Heater HXL Style

Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant terminal enclosure and 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 500 - 9000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant terminal enclosure and 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 500 - 9000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer Low Profile Bottom Heater - HXL Style - Process Technology
Mentor, OH, USA
Fluoropolymer Low Profile Bottom Heater
HXL Style
Fluoropolymer Low Profile Bottom Heater HXL Style
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant terminal enclosure and 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 500 - 9000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths

Excellent chemical resistance to aggressive acids.

  • FEATURES

    • PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C).
    • Low watt density design 10 watts/square inch (1.5w/cm²).
    • 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant terminal enclosure and 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except 600 volts)
  • SPECIFICATIONS

    • 500 - 9000 watts
    • 120 to 600 volts (600 volts on 4500 watts or lower only)
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Polypropylene guards (sold separately)
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number HXL Style
Product Name Fluoropolymer Low Profile Bottom Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 212 F (100 C)
Heating Capacity 0.50 to 9.00 kW (1.71 to 30.71 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Insulation Options Ceramic; Mica
Applications Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details