Process Technology Derated Triple Metal Over the Side Chemical Heater 3DMOTS

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1500 - 18000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1500 - 18000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Derated Triple Metal Over the Side Chemical Heater - 3DMOTS - Process Technology
Mentor, OH, USA
Derated Triple Metal Over the Side Chemical Heater
3DMOTS
Derated Triple Metal Over the Side Chemical Heater 3DMOTS
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1500 - 18000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium.
    • Low watt densities of 18 watts/square inch (2.8 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 1500 - 18000 watts
    • 208 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Lower watt densities for highly viscous solutions.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 3DMOTS
Product Name Derated Triple Metal Over the Side Chemical Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 1.50 to 18.00 kW (5.12 to 61.41 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details