Process Technology Fluoropolymer 3 Phase Over the Side Heater 3HX Style

Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer 3 Phase Over the Side Heater - 3HX Style - Process Technology
Mentor, OH, USA
Fluoropolymer 3 Phase Over the Side Heater
3HX Style
Fluoropolymer 3 Phase Over the Side Heater 3HX Style
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths

Excellent chemical resistance to aggressive acids.

  • FEATURES

    • PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C).
    • Low watt density design 10 watts/square inch (1.5w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except 600 volts)
  • SPECIFICATIONS

    • 1000 - 6000 watts
    • 120 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Polypropylene guards (sold separately)
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 3HX Style
Product Name Fluoropolymer 3 Phase Over the Side Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 212 F (100 C)
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2090B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details