Process Technology Quartz Inline Chemical Heater HCQ

Description
An excellent choice for SC1, SC2, and other quartz compatible applications. FEATURES Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility. Ultra-clean performance is achieved through the use of 100% high-purity quartz construction. No ionic or bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating element is isolated from the process to virtually eliminate the potential for catastrophic process contamination. Space-conscious design minimizes footprint requirements Tangential flow pattern eliminates stagnant zones in the heater. The heater is self-draining and self-venting (upon proper installation). Certification: Certified to SEMI S2, S3 and UL 499 standards, CE compliant. SPECIFICATIONS 750 watts up to 12,000 watts 208 to 480 volts, single or three phase. Temperature Limit: 185° C, depending on operating conditions. Fluid Connections: 3/4" MNPT flare quartz connections Temperature Accuracy: 1° C, depending on operating conditions. Flow Rate: Up to 100 lpm Pressure Rating: 50 PSIG working MTBF: In excess of 20,000 hours Element Purge: Patented system using 3.5 SCFM (min.) clean dry air (CDA) or nitrogen (N,), 1/4" O.D. tube connector OPTIONS AVAILABLE (CONSULT FACTORY) Several plumbing configurations available, consult factory. Solution leak detection - capacitive-style leak detector. Solution temperature sensor subassembly: fluoropolymer sheathed “J” type thermocouple in a flared “T” fitting. Temperature regulating system with: Distributive zero-crossing SSR powered by open looped PID control (consult factory for details) Available: RS 232, RS 485, 4-20mA, or 0-10V interface Liquid over-temperature shutoff and alarm
Datasheet
Description
An excellent choice for SC1, SC2, and other quartz compatible applications. FEATURES Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility. Ultra-clean performance is achieved through the use of 100% high-purity quartz construction. No ionic or bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating element is isolated from the process to virtually eliminate the potential for catastrophic process contamination. Space-conscious design minimizes footprint requirements Tangential flow pattern eliminates stagnant zones in the heater. The heater is self-draining and self-venting (upon proper installation). Certification: Certified to SEMI S2, S3 and UL 499 standards, CE compliant. SPECIFICATIONS 750 watts up to 12,000 watts 208 to 480 volts, single or three phase. Temperature Limit: 185° C, depending on operating conditions. Fluid Connections: 3/4" MNPT flare quartz connections Temperature Accuracy: 1° C, depending on operating conditions. Flow Rate: Up to 100 lpm Pressure Rating: 50 PSIG working MTBF: In excess of 20,000 hours Element Purge: Patented system using 3.5 SCFM (min.) clean dry air (CDA) or nitrogen (N,), 1/4" O.D. tube connector OPTIONS AVAILABLE (CONSULT FACTORY) Several plumbing configurations available, consult factory. Solution leak detection - capacitive-style leak detector. Solution temperature sensor subassembly: fluoropolymer sheathed “J” type thermocouple in a flared “T” fitting. Temperature regulating system with: Distributive zero-crossing SSR powered by open looped PID control (consult factory for details) Available: RS 232, RS 485, 4-20mA, or 0-10V interface Liquid over-temperature shutoff and alarm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Inline Chemical Heater - HCQ - Process Technology
Mentor, OH, USA
Quartz Inline Chemical Heater
HCQ
Quartz Inline Chemical Heater HCQ
An excellent choice for SC1, SC2, and other quartz compatible applications. FEATURES Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility. Ultra-clean performance is achieved through the use of 100% high-purity quartz construction. No ionic or bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating element is isolated from the process to virtually eliminate the potential for catastrophic process contamination. Space-conscious design minimizes footprint requirements Tangential flow pattern eliminates stagnant zones in the heater. The heater is self-draining and self-venting (upon proper installation). Certification: Certified to SEMI S2, S3 and UL 499 standards, CE compliant. SPECIFICATIONS 750 watts up to 12,000 watts 208 to 480 volts, single or three phase. Temperature Limit: 185° C, depending on operating conditions. Fluid Connections: 3/4" MNPT flare quartz connections Temperature Accuracy: 1° C, depending on operating conditions. Flow Rate: Up to 100 lpm Pressure Rating: 50 PSIG working MTBF: In excess of 20,000 hours Element Purge: Patented system using 3.5 SCFM (min.) clean dry air (CDA) or nitrogen (N,), 1/4" O.D. tube connector OPTIONS AVAILABLE (CONSULT FACTORY) Several plumbing configurations available, consult factory. Solution leak detection - capacitive-style leak detector. Solution temperature sensor subassembly: fluoropolymer sheathed “J” type thermocouple in a flared “T” fitting. Temperature regulating system with: Distributive zero-crossing SSR powered by open looped PID control (consult factory for details) Available: RS 232, RS 485, 4-20mA, or 0-10V interface Liquid over-temperature shutoff and alarm

An excellent choice for SC1, SC2, and other quartz compatible applications.

  • FEATURES

    • Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility.
    • Ultra-clean performance is achieved through the use of 100% high-purity quartz construction. No ionic or bacterial contamination.
    • Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized.
    • The heating element is isolated from the process to virtually eliminate the potential for catastrophic process contamination.
    • Space-conscious design minimizes footprint requirements
    • Tangential flow pattern eliminates stagnant zones in the heater. The heater is self-draining and self-venting (upon proper installation).
    • Certification: Certified to SEMI S2, S3 and UL 499 standards, CE compliant.
  • SPECIFICATIONS

    • 750 watts up to 12,000 watts
    • 208 to 480 volts, single or three phase.
    • Temperature Limit: 185° C, depending on operating conditions.
    • Fluid Connections: 3/4" MNPT flare quartz connections
    • Temperature Accuracy: 1° C, depending on operating conditions.
    • Flow Rate: Up to 100 lpm
    • Pressure Rating: 50 PSIG working
    • MTBF: In excess of 20,000 hours
    • Element Purge: Patented system using 3.5 SCFM (min.) clean dry air (CDA) or nitrogen (N,), 1/4" O.D. tube connector
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Several plumbing configurations available, consult factory.
    • Solution leak detection - capacitive-style leak detector.
    • Solution temperature sensor subassembly: fluoropolymer sheathed “J” type thermocouple in a flared “T” fitting.
    • Temperature regulating system with:
    • Distributive zero-crossing SSR powered by open looped PID control (consult factory for details)
    • Available: RS 232, RS 485, 4-20mA, or 0-10V interface
    • Liquid over-temperature shutoff and alarm
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number HCQ
Product Name Quartz Inline Chemical Heater
Heater Type Inline Heater
Maximum Operating (Sheath) Temperature 365 F (185 C)
Heating Capacity 0.75 to 12.00 kW (2.56 to 40.94 MBH)
Sleeve (Sheath) Material Quartz
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details