Process Technology Single Metal Over the Side Chemical Heater MOTS

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1000 - 12000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1000 - 12000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Metal Over the Side Chemical Heater - MOTS - Process Technology
Mentor, OH, USA
Single Metal Over the Side Chemical Heater
MOTS
Single Metal Over the Side Chemical Heater MOTS
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1000 - 12000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium.
    • Watt densities up to 35 watts/square inch (5.4 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 1000 - 12000 watts
    • 120 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Lower watt densities for highly viscous solutions.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number MOTS
Product Name Single Metal Over the Side Chemical Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 1.00 to 12.00 kW (3.41 to 40.94 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details