Process Technology 3 Phase Over the Side 9 Element Tubular Heater 9HS

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 600 volts) SPECIFICATIONS 9000 - 31500 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors All metal terminal enclosures. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 600 volts) SPECIFICATIONS 9000 - 31500 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors All metal terminal enclosures. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Phase Over the Side 9 Element Tubular Heater - 9HS - Process Technology
Mentor, OH, USA
3 Phase Over the Side 9 Element Tubular Heater
9HS
3 Phase Over the Side 9 Element Tubular Heater 9HS
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 600 volts) SPECIFICATIONS 9000 - 31500 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors All metal terminal enclosures. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in 316 stainless steel.
    • Watt densities up to 40 watts/square inch (6.2 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (excludes 600 volts)
  • SPECIFICATIONS

    • 9000 - 31500 watts
    • 208 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • All metal terminal enclosures.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 9HS
Product Name 3 Phase Over the Side 9 Element Tubular Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 9.00 to 31.50 kW (30.71 to 107 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details