Process Technology Inline Chemical/Solvent Heater Frontier Plus+

Description
Product Description PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications. No wetted o-rings maintain an ultra clean heating process. The Frontier Plus+ offers outstanding performance in a flexible range of low to high (21 lpm) flows and temperature requirements. Safely heat process chemistries, including IPA Certification: UL499, Semi S2 and CE certified (pending). Specifications Construction: PFA and PTFE wetted surfaces, fluid pathway through manifold tubing oriented in a patented circular array. Standard Wattages: 2kW up to 24kW. Voltages: 200 to 480 volts, single or three phase (12kW and larger require three phase) Temperature Range: Up to 180°C (356°F) (Consult factory for watt density requirements). Fluid Connections: ½-inch (12mm), ¾-inch (19mm), or 1-inch (25mm) flared connections (custom connections available). Options Available (consult factory) Custom configurations, connections and cable lengths
Description
Product Description PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications. No wetted o-rings maintain an ultra clean heating process. The Frontier Plus+ offers outstanding performance in a flexible range of low to high (21 lpm) flows and temperature requirements. Safely heat process chemistries, including IPA Certification: UL499, Semi S2 and CE certified (pending). Specifications Construction: PFA and PTFE wetted surfaces, fluid pathway through manifold tubing oriented in a patented circular array. Standard Wattages: 2kW up to 24kW. Voltages: 200 to 480 volts, single or three phase (12kW and larger require three phase) Temperature Range: Up to 180°C (356°F) (Consult factory for watt density requirements). Fluid Connections: ½-inch (12mm), ¾-inch (19mm), or 1-inch (25mm) flared connections (custom connections available). Options Available (consult factory) Custom configurations, connections and cable lengths

Suppliers

Company
Product
Description
Supplier Links
Inline Chemical/Solvent Heater - Frontier Plus+ - Process Technology
Mentor, OH, USA
Inline Chemical/Solvent Heater
Frontier Plus+
Inline Chemical/Solvent Heater Frontier Plus+
Product Description PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications. No wetted o-rings maintain an ultra clean heating process. The Frontier Plus+ offers outstanding performance in a flexible range of low to high (21 lpm) flows and temperature requirements. Safely heat process chemistries, including IPA Certification: UL499, Semi S2 and CE certified (pending). Specifications Construction: PFA and PTFE wetted surfaces, fluid pathway through manifold tubing oriented in a patented circular array. Standard Wattages: 2kW up to 24kW. Voltages: 200 to 480 volts, single or three phase (12kW and larger require three phase) Temperature Range: Up to 180°C (356°F) (Consult factory for watt density requirements). Fluid Connections: ½-inch (12mm), ¾-inch (19mm), or 1-inch (25mm) flared connections (custom connections available). Options Available (consult factory) Custom configurations, connections and cable lengths

Product Description

PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating.

  • Features

    • Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications.
    • No wetted o-rings maintain an ultra clean heating process.
    • The Frontier Plus+ offers outstanding performance in a flexible range of low to high (21 lpm) flows and temperature requirements.
    • Safely heat process chemistries, including IPA
    • Certification: UL499, Semi S2 and CE certified (pending).
  • Specifications

    • Construction: PFA and PTFE wetted surfaces, fluid pathway through manifold tubing oriented in a patented circular array.
    • Standard Wattages: 2kW up to 24kW.
    • Voltages: 200 to 480 volts, single or three phase (12kW and larger require three phase)
    • Temperature Range: Up to 180°C (356°F) (Consult factory for watt density requirements).
    • Fluid Connections: ½-inch (12mm), ¾-inch (19mm), or 1-inch (25mm) flared connections (custom connections available).
  • Options Available (consult factory)

    • Custom configurations, connections and cable lengths
Supplier's Site

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number Frontier Plus+
Product Name Inline Chemical/Solvent Heater
Heater Type Inline Heater
Maximum Operating (Sheath) Temperature 356 F (180 C)
Heating Capacity 2.00 to 24.00 kW (6.82 to 81.88 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1160S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details