Process Technology Fluoropolymer 3 Phase Bottom Heater 3HXOL Style

Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 3000 - 18000 watts 120 to 600 volts (600 volts on 12,000 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 3000 - 18000 watts 120 to 600 volts (600 volts on 12,000 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer 3 Phase Bottom Heater - 3HXOL Style - Process Technology
Mentor, OH, USA
Fluoropolymer 3 Phase Bottom Heater
3HXOL Style
Fluoropolymer 3 Phase Bottom Heater 3HXOL Style
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 3000 - 18000 watts 120 to 600 volts (600 volts on 12,000 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths

Excellent chemical resistance to aggressive acids.

  • FEATURES

    • PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C).
    • Low watt density design 10 watts/square inch (1.5w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except 600 volts)
  • SPECIFICATIONS

    • 3000 - 18000 watts
    • 120 to 600 volts (600 volts on 12,000 watts or lower only)
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Polypropylene guards (sold separately)
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 3HXOL Style
Product Name Fluoropolymer 3 Phase Bottom Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 212 F (100 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

2 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1005M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details