Process Technology Triple Metal Vertical Style 3 Phase Heater 3LVMOTS

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 3000 - 36000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 3000 - 36000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Metal Vertical Style 3 Phase Heater - 3LVMOTS - Process Technology
Mentor, OH, USA
Triple Metal Vertical Style 3 Phase Heater
3LVMOTS
Triple Metal Vertical Style 3 Phase Heater 3LVMOTS
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 3000 - 36000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium.
    • Watt densities up to 35 watts/square inch (5.4 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 3000 - 36000 watts
    • 208 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Lower watt densities for highly viscous solutions.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 3LVMOTS
Product Name Triple Metal Vertical Style 3 Phase Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
Sleeve (Sheath) Material Stainless Steel; Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details