Process Technology Datasheets for Water Heaters
Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Water Heaters: Learn more
| Product Name | Notes |
|---|---|
| Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium... | |
| Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum... | |
| Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant,... | |
| Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug... | |
| Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements... |