Process Technology 1 or 3 Phase Over the Side Phosphate Application Heater DAS

Description
Customer designed specifically for phosphate coating applications. FEATURES For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm²) helps to minimize scaling while only utilizing the space required for a full watt density heater. Rugged cast steel terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P4 protector standard for solutions up to 230°F(110°C). Certification: CE (except 600 volts) SPECIFICATIONS 1000 - 10000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths NOTE: Do not use in any aluminum reactive alkaline solutions.
Datasheet
Description
Customer designed specifically for phosphate coating applications. FEATURES For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm²) helps to minimize scaling while only utilizing the space required for a full watt density heater. Rugged cast steel terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P4 protector standard for solutions up to 230°F(110°C). Certification: CE (except 600 volts) SPECIFICATIONS 1000 - 10000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths NOTE: Do not use in any aluminum reactive alkaline solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 or 3 Phase Over the Side Phosphate Application Heater - DAS - Process Technology
Mentor, OH, USA
1 or 3 Phase Over the Side Phosphate Application Heater
DAS
1 or 3 Phase Over the Side Phosphate Application Heater DAS
Customer designed specifically for phosphate coating applications. FEATURES For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm²) helps to minimize scaling while only utilizing the space required for a full watt density heater. Rugged cast steel terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P4 protector standard for solutions up to 230°F(110°C). Certification: CE (except 600 volts) SPECIFICATIONS 1000 - 10000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths NOTE: Do not use in any aluminum reactive alkaline solutions.

Customer designed specifically for phosphate coating applications.

  • FEATURES

    • For use in iron, zinc and manganese phosphate tanks.
    • Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters.
    • Low watt densities up to 23 watts/square inch (3.5 w/cm²) helps to minimize scaling while only utilizing the space required for a full watt density heater.
    • Rugged cast steel terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P4 protector standard for solutions up to 230°F(110°C).
    • Certification: CE (except 600 volts)
  • SPECIFICATIONS

    • 1000 - 10000 watts
    • 120 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Lower watt densities for highly viscous solutions.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
    • NOTE: Do not use in any aluminum reactive alkaline solutions.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number DAS
Product Name 1 or 3 Phase Over the Side Phosphate Application Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 230 F (110 C)
Heating Capacity 1.00 to 10.00 kW (3.41 to 34.12 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

26 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1180S(B/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details