Process Technology 2" NPT Screwplug Heater T Series

Description
Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant PVC terminal enclosure with 3 ft. (.9m) flexible PVC liquid tight conduit. Grounded construction. Certification: cULus listed and CE compliant. SPECIFICATIONS 1000 - 12000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.
Datasheet
Description
Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant PVC terminal enclosure with 3 ft. (.9m) flexible PVC liquid tight conduit. Grounded construction. Certification: cULus listed and CE compliant. SPECIFICATIONS 1000 - 12000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Mentor, OH, USA
2" NPT Screwplug Heater
T Series
2" NPT Screwplug Heater T Series
Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant PVC terminal enclosure with 3 ft. (.9m) flexible PVC liquid tight conduit. Grounded construction. Certification: cULus listed and CE compliant. SPECIFICATIONS 1000 - 12000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.

Durable, efficient chemical heater.

  • FEATURES

    • 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks.
    • Watt densities up to 35 watts/square inch (5.4 w/cm²).
    • Vapor resistant, flame retardant PVC terminal enclosure with 3 ft. (.9m) flexible PVC liquid tight conduit.
    • Grounded construction.
    • Certification: cULus listed and CE compliant.
  • SPECIFICATIONS

    • 1000 - 12000 watts
    • 120 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Lower watt densities for highly viscous solutions.
    • Explosion resistant enclosures.
    • Custom configurations and lengths
    • Thermowells.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number T Series
Product Name 2" NPT Screwplug Heater
Heater Type Immersion Heater
Heating Capacity 1.00 to 12.00 kW (3.41 to 40.94 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Applications Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1050M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details