Process Technology 2" NPT Screwplug Heater 2T-T2T

Description
Durable, efficient chemical heater. FEATURES 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal enclosure. Grounded construction. Certification: NRTL CE compliant. SPECIFICATIONS 2000 - 15000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.
Datasheet
Description
Durable, efficient chemical heater. FEATURES 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal enclosure. Grounded construction. Certification: NRTL CE compliant. SPECIFICATIONS 2000 - 15000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Mentor, OH, USA
2" NPT Screwplug Heater
2T-T2T
2" NPT Screwplug Heater 2T-T2T
Durable, efficient chemical heater. FEATURES 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal enclosure. Grounded construction. Certification: NRTL CE compliant. SPECIFICATIONS 2000 - 15000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.

Durable, efficient chemical heater.

  • FEATURES

    • 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks.
    • Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium.
    • Vapor resistant, flame retardant PVC terminal enclosure.
    • Grounded construction.
    • Certification: NRTL CE compliant.
  • SPECIFICATIONS

    • 2000 - 15000 watts
    • 208 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Lower watt densities for highly viscous solutions.
    • Explosion resistant enclosures.
    • Custom configurations and lengths
    • Thermowells.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 2T-T2T
Product Name 2" NPT Screwplug Heater
Heater Type Immersion Heater
Heating Capacity 2.00 to 18.00 kW (6.82 to 61.41 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Applications Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1090B(M)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 500/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details