Process Technology 2 1/2" NPT Screwplug Heater HXT Style

Description
Compatible with many aggressive chemistries. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction. Certification: CE compliant (except 600 volts). SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.
Datasheet
Description
Compatible with many aggressive chemistries. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction. Certification: CE compliant (except 600 volts). SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 1/2
Mentor, OH, USA
2 1/2" NPT Screwplug Heater
HXT Style
2 1/2" NPT Screwplug Heater HXT Style
Compatible with many aggressive chemistries. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction. Certification: CE compliant (except 600 volts). SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions. Explosion resistant enclosures. Custom configurations and lengths Thermowells.

Compatible with many aggressive chemistries.

  • FEATURES

    • Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation.
    • Low watt densities of 10 watts/square inch (1.5 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction.
    • Certification: CE compliant (except 600 volts).
  • SPECIFICATIONS

    • 1000 - 6000 watts
    • 120 to 600 volts (600 volts on 4500 watts or lower only)
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Lower watt densities for highly viscous solutions.
    • Explosion resistant enclosures.
    • Custom configurations and lengths
    • Thermowells.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number HXT Style
Product Name 2 1/2" NPT Screwplug Heater
Heater Type Immersion Heater
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
Sleeve (Sheath) Material Teflon®; Stainless Steel
Applications Mild Corrosive Solutions; Severe Corrosive Solutions; Aggressive Chemistries
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1070M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details