Process Technology 3 Phase Over the Side Triple Metal Deep Tank Heater 3V

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 45 - 54kW sizes, plain steel sheath and 600 volts) SPECIFICATIONS 18000 - 54000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 45 - 54kW sizes, plain steel sheath and 600 volts) SPECIFICATIONS 18000 - 54000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Phase Over the Side Triple Metal Deep Tank Heater - 3V - Process Technology
Mentor, OH, USA
3 Phase Over the Side Triple Metal Deep Tank Heater
3V
3 Phase Over the Side Triple Metal Deep Tank Heater 3V
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 45 - 54kW sizes, plain steel sheath and 600 volts) SPECIFICATIONS 18000 - 54000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium.
    • Watt densities up to 35 watts/square inch (5.4 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (excludes 45 - 54kW sizes, plain steel sheath and 600 volts)
  • SPECIFICATIONS

    • 18000 - 54000 watts
    • 208 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Lower watt densities for highly viscous solutions.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 3V
Product Name 3 Phase Over the Side Triple Metal Deep Tank Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 18.00 to 54.00 kW (61.41 to 184 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Finned Strip Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
Watt Density 17 to 47 W/in²
View Details