Process Technology Fluoropolymer Heater Designed for High Purity Chemical Heating TF Series

Description
Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip heaters on quartz tanks. TFB for bottom heater applications, and TFW for inside tank wall requirements. All wetted parts are fluoropolymer and compatible with virtually any chemistry for unlimited process options. (Not to be used with flammable solutions.) Low watt density design promotes process temperature uniformity. SPECIFICATIONS From 500 - 12,000 watts 120 to 600 volts, single or three phase Up to 10 watts per square inch (1.5w/cm2) Up to 130º Celsius (266° F). For higher temperatures, see Options section. OPTIONS AVAILABLE (CONSULT FACTORY) .030 inch (0.76mm) thick sheath available for applications above 130°C (266° F) or for use with certain chemistries such as nitride etch or HF PID temperature control module Custom configurations and lengths Element gas purge flow regulator panel Bolt down feature
Datasheet
Description
Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip heaters on quartz tanks. TFB for bottom heater applications, and TFW for inside tank wall requirements. All wetted parts are fluoropolymer and compatible with virtually any chemistry for unlimited process options. (Not to be used with flammable solutions.) Low watt density design promotes process temperature uniformity. SPECIFICATIONS From 500 - 12,000 watts 120 to 600 volts, single or three phase Up to 10 watts per square inch (1.5w/cm2) Up to 130º Celsius (266° F). For higher temperatures, see Options section. OPTIONS AVAILABLE (CONSULT FACTORY) .030 inch (0.76mm) thick sheath available for applications above 130°C (266° F) or for use with certain chemistries such as nitride etch or HF PID temperature control module Custom configurations and lengths Element gas purge flow regulator panel Bolt down feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer Heater Designed for High Purity Chemical Heating - TF Series - Process Technology
Mentor, OH, USA
Fluoropolymer Heater Designed for High Purity Chemical Heating
TF Series
Fluoropolymer Heater Designed for High Purity Chemical Heating TF Series
Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip heaters on quartz tanks. TFB for bottom heater applications, and TFW for inside tank wall requirements. All wetted parts are fluoropolymer and compatible with virtually any chemistry for unlimited process options. (Not to be used with flammable solutions.) Low watt density design promotes process temperature uniformity. SPECIFICATIONS From 500 - 12,000 watts 120 to 600 volts, single or three phase Up to 10 watts per square inch (1.5w/cm2) Up to 130º Celsius (266° F). For higher temperatures, see Options section. OPTIONS AVAILABLE (CONSULT FACTORY) .030 inch (0.76mm) thick sheath available for applications above 130°C (266° F) or for use with certain chemistries such as nitride etch or HF PID temperature control module Custom configurations and lengths Element gas purge flow regulator panel Bolt down feature

Designed for the most demanding chemical applications and to provide years of trouble-free performance.

  • FEATURES

    • Constructed with our exclusive patented N2 “purged” elements for extended service life.
    • High efficiency in a compact design, and an excellent alternative for replacing strip heaters on quartz tanks.
    • TFB for bottom heater applications, and TFW for inside tank wall requirements.
    • All wetted parts are fluoropolymer and compatible with virtually any chemistry for unlimited process options. (Not to be used with flammable solutions.)
    • Low watt density design promotes process temperature uniformity.
  • SPECIFICATIONS

    • From 500 - 12,000 watts
    • 120 to 600 volts, single or three phase
    • Up to 10 watts per square inch (1.5w/cm2)
    • Up to 130º Celsius (266° F). For higher temperatures, see Options section.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • .030 inch (0.76mm) thick sheath available for applications above 130°C (266° F) or for use with certain chemistries such as nitride etch or HF
    • PID temperature control module
    • Custom configurations and lengths
    • Element gas purge flow regulator panel
    • Bolt down feature
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number TF Series
Product Name Fluoropolymer Heater Designed for High Purity Chemical Heating
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 266 F (130 C)
Heating Capacity 0.50 to 12.00 kW (1.71 to 40.94 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2110S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details