Process Technology 6 Element Tubular 3 Phase Over the Side Heater 6HS

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 600 volts) SPECIFICATIONS 6000 - 21000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors All metal terminal enclosures. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 600 volts) SPECIFICATIONS 6000 - 21000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors All metal terminal enclosures. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Element Tubular 3 Phase Over the Side Heater - 6HS - Process Technology
Mentor, OH, USA
6 Element Tubular 3 Phase Over the Side Heater
6HS
6 Element Tubular 3 Phase Over the Side Heater 6HS
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (excludes 600 volts) SPECIFICATIONS 6000 - 21000 watts 208 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors All metal terminal enclosures. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in 316 stainless steel
    • Watt densities up to 40 watts/square inch (6.2 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (excludes 600 volts)
  • SPECIFICATIONS

    • 6000 - 21000 watts
    • 208 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • All metal terminal enclosures.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number 6HS
Product Name 6 Element Tubular 3 Phase Over the Side Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 6.00 to 21.00 kW (20.47 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2060M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 250/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details