Process Technology Inline Chemical/Solvent Heater SHB/SHC

Description
Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating. Hermetically sealed high limit thermal cutoff device (TCO) Insulated housing. Positive temperature coefficient (PTC) heating elements Certification: CE, ETL (tested to UL 823, UL 499 and CSA C22.2). Rated for Class I, Division 2 hazardous locations. SPECIFICATIONS 250-2000 watts (varies per product line) 120-480V, single phase Pressure range: Up to 200 PSIG (1379 kPa) Temperature range: Up to 180°C (356°F) Fluid Connections: 1/8” (3mm), 1/4” (6mm), 3/8” (9mm) or 1/2” (12mm); custom connections available. 316 electropolished stainless steel or PTFE wetted surfaces, fluid pathway through a stainless steel tube embedded in aluminum heating block. OPTIONS AVAILABLE (CONSULT FACTORY) Dual containment plumbing available
Datasheet
Description
Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating. Hermetically sealed high limit thermal cutoff device (TCO) Insulated housing. Positive temperature coefficient (PTC) heating elements Certification: CE, ETL (tested to UL 823, UL 499 and CSA C22.2). Rated for Class I, Division 2 hazardous locations. SPECIFICATIONS 250-2000 watts (varies per product line) 120-480V, single phase Pressure range: Up to 200 PSIG (1379 kPa) Temperature range: Up to 180°C (356°F) Fluid Connections: 1/8” (3mm), 1/4” (6mm), 3/8” (9mm) or 1/2” (12mm); custom connections available. 316 electropolished stainless steel or PTFE wetted surfaces, fluid pathway through a stainless steel tube embedded in aluminum heating block. OPTIONS AVAILABLE (CONSULT FACTORY) Dual containment plumbing available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Chemical/Solvent Heater - SHB/SHC - Process Technology
Mentor, OH, USA
Inline Chemical/Solvent Heater
SHB/SHC
Inline Chemical/Solvent Heater SHB/SHC
Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating. Hermetically sealed high limit thermal cutoff device (TCO) Insulated housing. Positive temperature coefficient (PTC) heating elements Certification: CE, ETL (tested to UL 823, UL 499 and CSA C22.2). Rated for Class I, Division 2 hazardous locations. SPECIFICATIONS 250-2000 watts (varies per product line) 120-480V, single phase Pressure range: Up to 200 PSIG (1379 kPa) Temperature range: Up to 180°C (356°F) Fluid Connections: 1/8” (3mm), 1/4” (6mm), 3/8” (9mm) or 1/2” (12mm); custom connections available. 316 electropolished stainless steel or PTFE wetted surfaces, fluid pathway through a stainless steel tube embedded in aluminum heating block. OPTIONS AVAILABLE (CONSULT FACTORY) Dual containment plumbing available

Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation.

  • FEATURES

    • Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating.
    • Hermetically sealed high limit thermal cutoff device (TCO)
    • Insulated housing.
    • Positive temperature coefficient (PTC) heating elements
    • Certification: CE, ETL (tested to UL 823, UL 499 and CSA C22.2). Rated for Class I, Division 2 hazardous locations.
  • SPECIFICATIONS

    • 250-2000 watts (varies per product line)
    • 120-480V, single phase
    • Pressure range: Up to 200 PSIG (1379 kPa)
    • Temperature range: Up to 180°C (356°F)
    • Fluid Connections: 1/8” (3mm), 1/4” (6mm), 3/8” (9mm) or 1/2” (12mm); custom connections available.
    • 316 electropolished stainless steel or PTFE wetted surfaces, fluid pathway through a stainless steel tube embedded in aluminum heating block.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Dual containment plumbing available
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number SHB/SHC
Product Name Inline Chemical/Solvent Heater
Heater Type Inline Heater
Maximum Operating (Sheath) Temperature 356 F (180 C)
Heating Capacity 0.25 to 2.00 kW (0.8530 to 6.82 MBH)
Sleeve (Sheath) Material Teflon®; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details