Process Technology Inline Chemical/Solvent Heater Frontier

Description
Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior cleanliness. Grounded metal construction, multiple element thermocouples, insulated housing, and a hermetically sealed high limit thermal cutoff device (TCO) Can be used in single pass or recirculating applications for safely heating chemistries such as: EKC265, EKC8730, EKC270, ST28, ST26, ACT690C, MEK, NMP and IPA Certification: UL 823, UL 499, CSA 22.2, and CE; rated for Class I, Division 2 hazardous locations. SPECIFICATIONS 3,000-36,000 watts 120-600 V, single or three phase Pressure range: Up to 100 PSIG (689 kPa) Temperature range: Up to 180°C (356°F) Fluid Connections: ½-inch (12mm), ¾-inch (19mm), 1-inch (25mm) tube stubs (or custom connections); custom connections available. Electropolished 316L stainless steel, PFA and PTFE wetted surfaces, and a fluid pathway through a patented circular tubing array. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations, connections and controller packages available.
Datasheet
Description
Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior cleanliness. Grounded metal construction, multiple element thermocouples, insulated housing, and a hermetically sealed high limit thermal cutoff device (TCO) Can be used in single pass or recirculating applications for safely heating chemistries such as: EKC265, EKC8730, EKC270, ST28, ST26, ACT690C, MEK, NMP and IPA Certification: UL 823, UL 499, CSA 22.2, and CE; rated for Class I, Division 2 hazardous locations. SPECIFICATIONS 3,000-36,000 watts 120-600 V, single or three phase Pressure range: Up to 100 PSIG (689 kPa) Temperature range: Up to 180°C (356°F) Fluid Connections: ½-inch (12mm), ¾-inch (19mm), 1-inch (25mm) tube stubs (or custom connections); custom connections available. Electropolished 316L stainless steel, PFA and PTFE wetted surfaces, and a fluid pathway through a patented circular tubing array. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations, connections and controller packages available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Chemical/Solvent Heater - Frontier - Process Technology
Mentor, OH, USA
Inline Chemical/Solvent Heater
Frontier
Inline Chemical/Solvent Heater Frontier
Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior cleanliness. Grounded metal construction, multiple element thermocouples, insulated housing, and a hermetically sealed high limit thermal cutoff device (TCO) Can be used in single pass or recirculating applications for safely heating chemistries such as: EKC265, EKC8730, EKC270, ST28, ST26, ACT690C, MEK, NMP and IPA Certification: UL 823, UL 499, CSA 22.2, and CE; rated for Class I, Division 2 hazardous locations. SPECIFICATIONS 3,000-36,000 watts 120-600 V, single or three phase Pressure range: Up to 100 PSIG (689 kPa) Temperature range: Up to 180°C (356°F) Fluid Connections: ½-inch (12mm), ¾-inch (19mm), 1-inch (25mm) tube stubs (or custom connections); custom connections available. Electropolished 316L stainless steel, PFA and PTFE wetted surfaces, and a fluid pathway through a patented circular tubing array. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations, connections and controller packages available.

Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements.

  • FEATURES

    • Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior cleanliness.
    • Grounded metal construction, multiple element thermocouples, insulated housing, and a hermetically sealed high limit thermal cutoff device (TCO)
    • Can be used in single pass or recirculating applications for safely heating chemistries such as: EKC265, EKC8730, EKC270, ST28, ST26, ACT690C, MEK, NMP and IPA
    • Certification: UL 823, UL 499, CSA 22.2, and CE; rated for Class I, Division 2 hazardous locations.
  • SPECIFICATIONS

    • 3,000-36,000 watts
    • 120-600 V, single or three phase
    • Pressure range: Up to 100 PSIG (689 kPa)
    • Temperature range: Up to 180°C (356°F)
    • Fluid Connections: ½-inch (12mm), ¾-inch (19mm), 1-inch (25mm) tube stubs (or custom connections); custom connections available.
    • Electropolished 316L stainless steel, PFA and PTFE wetted surfaces, and a fluid pathway through a patented circular tubing array.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configurations, connections and controller packages available.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number Frontier
Product Name Inline Chemical/Solvent Heater
Heater Type Inline Heater
Maximum Operating (Sheath) Temperature 356 F (180 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
Sleeve (Sheath) Material Teflon®; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details