Process Technology Fluoropolymer Flanged Heater FLX Style

Description
Durable, efficient chemical heater. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Thermal protector built in. Resettable P2 protector standard for solutions up to 180°F(82°C). Certification: CE compliant (excludes 600 volts) SPECIFICATIONS 1000 - 18000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions and technical acids. P8 (type J) thermocouple for solutions up to 210°F (99°C). Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Thermal protector built in. Resettable P2 protector standard for solutions up to 180°F(82°C). Certification: CE compliant (excludes 600 volts) SPECIFICATIONS 1000 - 18000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions and technical acids. P8 (type J) thermocouple for solutions up to 210°F (99°C). Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer Flanged Heater - FLX Style - Process Technology
Mentor, OH, USA
Fluoropolymer Flanged Heater
FLX Style
Fluoropolymer Flanged Heater FLX Style
Durable, efficient chemical heater. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Thermal protector built in. Resettable P2 protector standard for solutions up to 180°F(82°C). Certification: CE compliant (excludes 600 volts) SPECIFICATIONS 1000 - 18000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Lower watt densities for highly viscous solutions and technical acids. P8 (type J) thermocouple for solutions up to 210°F (99°C). Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation.
    • Low watt density design 10 watts/square inch (1.5 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Thermal protector built in. Resettable P2 protector standard for solutions up to 180°F(82°C).
    • Certification: CE compliant (excludes 600 volts)
  • SPECIFICATIONS

    • 1000 - 18000 watts
    • 120 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Lower watt densities for highly viscous solutions and technical acids.
    • P8 (type J) thermocouple for solutions up to 210°F (99°C).
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number FLX Style
Product Name Fluoropolymer Flanged Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 212 F (100 C)
Heating Capacity 1.00 to 18.00 kW (3.41 to 61.41 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

26 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1180S(B/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details