Process Technology SmartOne® Single L Shaped Heater With Automatic Temperature Protection S1L

Description
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Metal-grounded, non-floating construction (earth ground). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1000 - 6000 watts Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Note: Should be installed with C or D rated branch fusing.
Description
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Metal-grounded, non-floating construction (earth ground). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1000 - 6000 watts Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Note: Should be installed with C or D rated branch fusing.

Suppliers

Company
Product
Description
Supplier Links
SmartOne® Single L Shaped Heater With Automatic Temperature Protection - S1L - Process Technology
Mentor, OH, USA
SmartOne® Single L Shaped Heater With Automatic Temperature Protection
S1L
SmartOne® Single L Shaped Heater With Automatic Temperature Protection S1L
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Metal-grounded, non-floating construction (earth ground). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 1000 - 6000 watts Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Note: Should be installed with C or D rated branch fusing.

Heater cannot ignite plastic even if operated in air.

  • FEATURES

    • Safety is built in, not added on.
    • Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics.
    • Watt densities up to 26 watts/square inch (4 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Metal-grounded, non-floating construction (earth ground).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 1000 - 6000 watts
    • Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configurations and lengths
    • Custom wire and conduit lengths
    • Note: Should be installed with C or D rated branch fusing.
Supplier's Site

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number S1L
Product Name SmartOne® Single L Shaped Heater With Automatic Temperature Protection
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 482 F (250 C)
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2140M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details