Process Technology Aquaculture Heater A Series

Description
Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 1000 - 6000 watts 120 - 240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths Resettable thermal protectors (P2).
Datasheet
Description
Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 1000 - 6000 watts 120 - 240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths Resettable thermal protectors (P2).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aquaculture Heater - A Series - Process Technology
Mentor, OH, USA
Aquaculture Heater
A Series
Aquaculture Heater A Series
Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 1000 - 6000 watts 120 - 240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths Resettable thermal protectors (P2).

Small design to fit all size aquaculture applications.

  • FEATURES

    • 316 stainless steel for fresh water or titanium for salt water applications.
    • Available in Over the Side, L Shaped and Screwplug Styles
    • Watt densities up to 40 watts/square inch (6.5 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters.
    • P1 thermal protector standard for solutions up to 180°F (82°C).
    • Grounded internal metal element.
    • Certification: cULus and CE compliant.
  • SPECIFICATIONS

    • 1000 - 6000 watts
    • 120 - 240 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Longer length cord.
    • Custom configurations and lengths
    • Resettable thermal protectors (P2).
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number A Series
Product Name Aquaculture Heater
Heater Type Immersion Heater; Water Heaters
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Applications Clean Water Heating; Salt Water
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1050M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details