Process Technology Fluoropolymer Inline Chemical Heater TIH

Description
Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW FEATURES Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210°C. All fluoropolymer wetted surfaces for virtually any wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life. Certification: CE, UL, Semi S2 and S3 SPECIFICATIONS 1,000 watts up to 18,000 watts 200 to 600 volts, single or three phase (12kW and larger require three phase) Watt Density: 10 watts per square inch (1.5w/cm2) Fluid Connections: ¼-inch (6mm) to 1-inch (25mm); ½-inch (12mm) to 1-inch (25mm) Super 300 Type Pillar® Element Purge: Small amount of clean dry air (CDA) or N2 gas flows between the metal grounded element and the PTFE sheath. Purge minimizes potential for ionic contamination. Removes chemical permeation for longer service life OPTIONS AVAILABLE (CONSULT FACTORY) Horizontally mounted configuration PVDF high temperature mounting brackets Custom configurations, connections and cable lengths Capacitive style liquid level verification
Datasheet
Description
Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW FEATURES Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210°C. All fluoropolymer wetted surfaces for virtually any wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life. Certification: CE, UL, Semi S2 and S3 SPECIFICATIONS 1,000 watts up to 18,000 watts 200 to 600 volts, single or three phase (12kW and larger require three phase) Watt Density: 10 watts per square inch (1.5w/cm2) Fluid Connections: ¼-inch (6mm) to 1-inch (25mm); ½-inch (12mm) to 1-inch (25mm) Super 300 Type Pillar® Element Purge: Small amount of clean dry air (CDA) or N2 gas flows between the metal grounded element and the PTFE sheath. Purge minimizes potential for ionic contamination. Removes chemical permeation for longer service life OPTIONS AVAILABLE (CONSULT FACTORY) Horizontally mounted configuration PVDF high temperature mounting brackets Custom configurations, connections and cable lengths Capacitive style liquid level verification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer Inline Chemical Heater - TIH - Process Technology
Mentor, OH, USA
Fluoropolymer Inline Chemical Heater
TIH
Fluoropolymer Inline Chemical Heater TIH
Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW FEATURES Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210°C. All fluoropolymer wetted surfaces for virtually any wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life. Certification: CE, UL, Semi S2 and S3 SPECIFICATIONS 1,000 watts up to 18,000 watts 200 to 600 volts, single or three phase (12kW and larger require three phase) Watt Density: 10 watts per square inch (1.5w/cm2) Fluid Connections: ¼-inch (6mm) to 1-inch (25mm); ½-inch (12mm) to 1-inch (25mm) Super 300 Type Pillar® Element Purge: Small amount of clean dry air (CDA) or N2 gas flows between the metal grounded element and the PTFE sheath. Purge minimizes potential for ionic contamination. Removes chemical permeation for longer service life OPTIONS AVAILABLE (CONSULT FACTORY) Horizontally mounted configuration PVDF high temperature mounting brackets Custom configurations, connections and cable lengths Capacitive style liquid level verification

Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW

  • FEATURES

    • Ruggedly designed for the most demanding recirculation or single pass chemical applications.
    • Able to achieve the highest temperature heating, up to 210°C.
    • All fluoropolymer wetted surfaces for virtually any wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications.
    • Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life.
    • Certification: CE, UL, Semi S2 and S3
  • SPECIFICATIONS

    • 1,000 watts up to 18,000 watts
    • 200 to 600 volts, single or three phase (12kW and larger require three phase)
    • Watt Density: 10 watts per square inch (1.5w/cm2)
    • Fluid Connections: ¼-inch (6mm) to 1-inch (25mm); ½-inch (12mm) to 1-inch (25mm) Super 300 Type Pillar®
    • Element Purge: Small amount of clean dry air (CDA) or N2 gas flows between the metal grounded element and the PTFE sheath. Purge minimizes potential for ionic contamination. Removes chemical permeation for longer service life
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Horizontally mounted configuration
    • PVDF high temperature mounting brackets
    • Custom configurations, connections and cable lengths
    • Capacitive style liquid level verification
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number TIH
Product Name Fluoropolymer Inline Chemical Heater
Heater Type Inline Heater
Maximum Operating (Sheath) Temperature 410 F (210 C)
Heating Capacity 1.00 to 18.00 kW (3.41 to 61.41 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

46 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1XXXM(B)-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details