Process Technology Instantaneous Water Heater Tytan

Description
Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications. Excellent temperature accuracy over a wide flow range can substantially improve process consistency. Installation is fast and easy, and the TytanTM requires virtually no maintenance Certification: cULus SPECIFICATIONS 12,000 watts up to 144,000 watts 208 to 480 volts, three phase PID microprocessor based digital temperature control Temperature Limit; 194° F (90° C), depending on operating conditions Temperature Accuracy: +/-1°F, depending on operating conditions All titanium wetted surfaces Inlet/Outlet: 1"MNPT through 72kW; 2" MPNT 96kW and higher Housing: NEMA 1 rated, powder coated metal enclosure OPTIONS AVAILABLE (CONSULT FACTORY) CE or S2 compliance Remote Interface PLC Control Stainless steel elements and wetted parts
Datasheet
Description
Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications. Excellent temperature accuracy over a wide flow range can substantially improve process consistency. Installation is fast and easy, and the TytanTM requires virtually no maintenance Certification: cULus SPECIFICATIONS 12,000 watts up to 144,000 watts 208 to 480 volts, three phase PID microprocessor based digital temperature control Temperature Limit; 194° F (90° C), depending on operating conditions Temperature Accuracy: +/-1°F, depending on operating conditions All titanium wetted surfaces Inlet/Outlet: 1"MNPT through 72kW; 2" MPNT 96kW and higher Housing: NEMA 1 rated, powder coated metal enclosure OPTIONS AVAILABLE (CONSULT FACTORY) CE or S2 compliance Remote Interface PLC Control Stainless steel elements and wetted parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instantaneous Water Heater - Tytan - Process Technology
Mentor, OH, USA
Instantaneous Water Heater
Tytan
Instantaneous Water Heater Tytan
Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications. Excellent temperature accuracy over a wide flow range can substantially improve process consistency. Installation is fast and easy, and the TytanTM requires virtually no maintenance Certification: cULus SPECIFICATIONS 12,000 watts up to 144,000 watts 208 to 480 volts, three phase PID microprocessor based digital temperature control Temperature Limit; 194° F (90° C), depending on operating conditions Temperature Accuracy: +/-1°F, depending on operating conditions All titanium wetted surfaces Inlet/Outlet: 1"MNPT through 72kW; 2" MPNT 96kW and higher Housing: NEMA 1 rated, powder coated metal enclosure OPTIONS AVAILABLE (CONSULT FACTORY) CE or S2 compliance Remote Interface PLC Control Stainless steel elements and wetted parts

Ultra-fast heatup and superior temperature stability, regardless of application

  • FEATURES

    • >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI)
    • 100% titanium heating elements provide very clean performance for precision cleaning applications.
    • Excellent temperature accuracy over a wide flow range can substantially improve process consistency.
    • Installation is fast and easy, and the TytanTM requires virtually no maintenance
    • Certification: cULus
  • SPECIFICATIONS

    • 12,000 watts up to 144,000 watts
    • 208 to 480 volts, three phase
    • PID microprocessor based digital temperature control
    • Temperature Limit; 194° F (90° C), depending on operating conditions
    • Temperature Accuracy: +/-1°F, depending on operating conditions
    • All titanium wetted surfaces
    • Inlet/Outlet: 1"MNPT through 72kW; 2" MPNT 96kW and higher
    • Housing: NEMA 1 rated, powder coated metal enclosure
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • CE or S2 compliance
    • Remote Interface
    • PLC Control
    • Stainless steel elements and wetted parts
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number Tytan
Product Name Instantaneous Water Heater
Heater Type Inline Heater; Water Heaters
Maximum Operating (Sheath) Temperature 194 F (90 C)
Heating Capacity 12.00 to 144.00 kW (40.94 to 491 MBH)
Sleeve (Sheath) Material Titanium
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details