AEA Technology SWR Meter 6050-5000

Description
The 6050-5000 is an swr meter from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW mode Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included Accessories: SWR Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5000 is an SWR Site Analyzer with VSWR, Return Loss and FDR (Frequency Domain Reflectometer) measurements.
Datasheet
Description
The 6050-5000 is an swr meter from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW mode Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included Accessories: SWR Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5000 is an SWR Site Analyzer with VSWR, Return Loss and FDR (Frequency Domain Reflectometer) measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWR Meter 6050-5000
The 6050-5000 is an swr meter from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button Autotune locates antenna’s best frequency Large numeric display in CW mode Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included Accessories: SWR Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5000 is an SWR Site Analyzer with VSWR, Return Loss and FDR (Frequency Domain Reflectometer) measurements.

The 6050-5000 is an swr meter from AEA Technology.

Features:

  • Simultaneously view two separate plots with different scales*
  • User selectable limit lines for At-a-glance tuning in SWR/Return loss mode
  • One-button Autotune locates antenna’s best frequency
  • Large numeric display in CW mode
  • Internal Memory can hold up to 50 plots and setups
  • Quarter VGA backlit color display (user selectable color scheme)
  • Frequency Domain Reflectometer (FDR) for cable testing
  • Site Analyzer PC Vision™ software and USB-2 Cable included

Accessories:

  • SWR Site Analyzer
  • Terminators (short & 50 Ohm)
  • 8AA NiMH cells (installed) Belt Case with removable shoulder strap
  • USB Cable
  • AC adapter
  • Quick Start Guide
  • Basic Guide
  • CD with Operating Manual
  • Training PPT
  • Site Analyzer PC Vision software
  • Application Notes
  • Backup literature copies

The AEA Technology 6050-5000 is an SWR Site Analyzer with VSWR, Return Loss and FDR (Frequency Domain Reflectometer) measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category SWR Meters
Product Number 6050-5000
Product Name SWR Meter
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
SDRlab 122-16 External Clock Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
STEMlab 125-14 Edu Pack -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details