AEA Technology SWR Meter 6010-5000

Description
The 6010-5000 is a 999 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a transmission load, usually the radio antenna, and its line. SWR meters measure the effectiveness of a transmission’s impedance matching performance. Additional Features: CellMate EX Auto scaling Auditory cues Signal generator mode Self-test function SuperTwist LCD and Backlight Battery saver function Relative field strength Simplicity in testing and tuning antennas Fast accurate results in a hand-held instrument “Belt Friendly” for transport and climbing Compact rugged design for years of service Ability to save and recall test results on the instrument Upload saved tests to a PC, display, print, archive, and export test results Optional MS Window® software Optional belt case with strand hook and shoulder strap Includes: Analyst Director Software Manual on CD-ROM Male N-to-TNC Female Adapter Serial Cable Soft Belt Case AC Power Adapter, 90-240 VAC, 50-60 Hz Benefits: Simplicity in testing and tuning antennas Fast accurate results in a hand-held instrument “Belt Friendly” for transport and climbing Compact rugged design for years of service Ability to save and recall test results on the instrument Upload saved tests to a PC, display, print, archive, and export test results The AEA CellMate EX presents accurate data, has non-volatile memories, backlit LCD’s, and optional PC software for data storage, upload, saving printing, and export. These instruments are rugged and “Belt Friendly” for easy transport up towers or other climbing locations. All can be operated on AA alkaline or NiMH batteries, or AC powered. Used by the military, communications industry professionals, and amateur radio operators these instruments were designed to provide accurate information on antenna system performance. Built tough and weather resistant they are designed to go into the field or to sea and provide years of reliable performance.
Datasheet
Description
The 6010-5000 is a 999 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a transmission load, usually the radio antenna, and its line. SWR meters measure the effectiveness of a transmission’s impedance matching performance. Additional Features: CellMate EX Auto scaling Auditory cues Signal generator mode Self-test function SuperTwist LCD and Backlight Battery saver function Relative field strength Simplicity in testing and tuning antennas Fast accurate results in a hand-held instrument “Belt Friendly” for transport and climbing Compact rugged design for years of service Ability to save and recall test results on the instrument Upload saved tests to a PC, display, print, archive, and export test results Optional MS Window® software Optional belt case with strand hook and shoulder strap Includes: Analyst Director Software Manual on CD-ROM Male N-to-TNC Female Adapter Serial Cable Soft Belt Case AC Power Adapter, 90-240 VAC, 50-60 Hz Benefits: Simplicity in testing and tuning antennas Fast accurate results in a hand-held instrument “Belt Friendly” for transport and climbing Compact rugged design for years of service Ability to save and recall test results on the instrument Upload saved tests to a PC, display, print, archive, and export test results The AEA CellMate EX presents accurate data, has non-volatile memories, backlit LCD’s, and optional PC software for data storage, upload, saving printing, and export. These instruments are rugged and “Belt Friendly” for easy transport up towers or other climbing locations. All can be operated on AA alkaline or NiMH batteries, or AC powered. Used by the military, communications industry professionals, and amateur radio operators these instruments were designed to provide accurate information on antenna system performance. Built tough and weather resistant they are designed to go into the field or to sea and provide years of reliable performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWR Meter 6010-5000
The 6010-5000 is a 999 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a transmission load, usually the radio antenna, and its line. SWR meters measure the effectiveness of a transmission’s impedance matching performance. Additional Features: CellMate EX Auto scaling Auditory cues Signal generator mode Self-test function SuperTwist LCD and Backlight Battery saver function Relative field strength Simplicity in testing and tuning antennas Fast accurate results in a hand-held instrument “Belt Friendly” for transport and climbing Compact rugged design for years of service Ability to save and recall test results on the instrument Upload saved tests to a PC, display, print, archive, and export test results Optional MS Window® software Optional belt case with strand hook and shoulder strap Includes: Analyst Director Software Manual on CD-ROM Male N-to-TNC Female Adapter Serial Cable Soft Belt Case AC Power Adapter, 90-240 VAC, 50-60 Hz Benefits: Simplicity in testing and tuning antennas Fast accurate results in a hand-held instrument “Belt Friendly” for transport and climbing Compact rugged design for years of service Ability to save and recall test results on the instrument Upload saved tests to a PC, display, print, archive, and export test results The AEA CellMate EX presents accurate data, has non-volatile memories, backlit LCD’s, and optional PC software for data storage, upload, saving printing, and export. These instruments are rugged and “Belt Friendly” for easy transport up towers or other climbing locations. All can be operated on AA alkaline or NiMH batteries, or AC powered. Used by the military, communications industry professionals, and amateur radio operators these instruments were designed to provide accurate information on antenna system performance. Built tough and weather resistant they are designed to go into the field or to sea and provide years of reliable performance.

The 6010-5000 is a 999 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a transmission load, usually the radio antenna, and its line. SWR meters measure the effectiveness of a transmission’s impedance matching performance.

Additional Features:

  • CellMate EX
  • Auto scaling
  • Auditory cues
  • Signal generator mode
  • Self-test function
  • SuperTwist LCD and Backlight
  • Battery saver function
  • Relative field strength
  • Simplicity in testing and tuning antennas
  • Fast accurate results in a hand-held instrument
  • “Belt Friendly” for transport and climbing
  • Compact rugged design for years of service
  • Ability to save and recall test results on the instrument
  • Upload saved tests to a PC, display, print, archive, and export test results
  • Optional MS Window® software
  • Optional belt case with strand hook and shoulder strap

Includes:

  • Analyst Director Software
  • Manual on CD-ROM
  • Male N-to-TNC Female Adapter
  • Serial Cable
  • Soft Belt Case
  • AC Power Adapter, 90-240 VAC, 50-60 Hz

Benefits:

  • Simplicity in testing and tuning antennas
  • Fast accurate results in a hand-held instrument
  • “Belt Friendly” for transport and climbing
  • Compact rugged design for years of service
  • Ability to save and recall test results on the instrument
  • Upload saved tests to a PC, display, print, archive, and export test results

The AEA CellMate EX presents accurate data, has non-volatile memories, backlit LCD’s, and optional PC software for data storage, upload, saving printing, and export. These instruments are rugged and “Belt Friendly” for easy transport up towers or other climbing locations. All can be operated on AA alkaline or NiMH batteries, or AC powered.

Used by the military, communications industry professionals, and amateur radio operators these instruments were designed to provide accurate information on antenna system performance. Built tough and weather resistant they are designed to go into the field or to sea and provide years of reliable performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category SWR Meters
Product Number 6010-5000
Product Name SWR Meter
Unlock Full Specs
to access all available technical data

Similar Products

SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details