American Aerospace Controls, Inc. Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0-115Vac or 0-230Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; power 120Vac; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| 160-300Vac & 320-480Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| 320-560Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| 80-150Vac or 160-230Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| Features RTCA DO-160E compliant; See outline drawing for Section & Category Frequency range 360 Hz to 650 Hz Output SPST-Relay with 1 amp contact rating Automatic reset 28 VDC nominal... | |
| Features RTCA DO-160E compliant; See outline drawing for Section & Category Output SPST-Relay with 1 amp contact rating Automatic reset 28 VDC nominal supply Custom units available | |
| Features Split yoke easy installation on cables up to 2.2" dia. AC and DC monitoring with our largest transducer Maximum overlaod of 10 kilo amps Lowest operating temperature Customize electronics... | |
| Split-yoke DC Current Transducer; output 4 – 20 mA; accuracy 1% FS; power +11 to 32 VDC; response 200 µsec; temperature range -40⁰ C to +85⁰ C; aperture 2.20... | |
| Aircraft DO-160; output 0 to ±5V; accuracy 1%FS; power +16 to 40Vdc; frequency DC-1KHz; response 500m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; metal case; weight 9oz.; solder header... | |
| Aircraft do-160; output spdt-relay; automatic reset; power +24 to +32Vdc; response 200m-sec; temperature -55° to +70°C; aperture 3/8 inch dia; metal case; connector terminations; do-160 environmental requirements | |
| Aircraft do-160; output spst relay; automatic reset; power +24 to +32Vdc; response 200m-sec; temp. -55° to +70°C; aperture 3/8 inch dia; metal case; connector terminations; DO-160 environmental requirements | |
| Average responding; output 0 to 1mAdc; accuracy 0.25%FS; powered by input; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations | |
| Average responding; output 4 to 20mAdc; accuracy 0.25%FS; loop-power 10 to 35Vdc; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations | |
| Avg responding; output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m-sec; temperature -20° to +70°C; aperture 3/4 inch dia; metal case; barrier screw terminations... | |
| Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost | |
| Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; connector... | |
| Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; plastic case; connector... | |
| Clamp-on; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; response 200m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; barrier screw or connector terminations | |
| Clamp-on; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; response 200m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; plastic case; barrier screw or connector terminations | |
| Clamp-on; output 0 to +5V; accuracy 1%FS; power +11 to 32Vdc; response 200 micro-sec; temperature –40° to +85°C; aperture 2.20 inch dia; plastic case; connector terminations; WT 24 oz (681... | |
| Clamp-on; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 200m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; barrier screw or connector terminations | |
| Clamp-on; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 200m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; plastic case; barrier screw or connector terminations | |
| Clamp-on; output 4 to +20mAdc; accuracy 1%FS; loop power +18 to 28Vdc; response 10m-sec; temperature -40° to +85°C; aperture 1.60 inch dia; plastic case; barrier screw terminations | |
| Current controller: output spdt relay (2A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 50-400Hz; temperature -20° to +71°C; aperture 3/4 inch dia; plastic case; barrier screw terminations... | |
| Ground fault output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 50m-sec; temperature -55° to +85°C; aperture 1+1/4 inch dia; metal case; chassis mount; solder, connector or barrier... | |
| Ground fault; output solid-state-switch and 0 to 5Vdc; accuracy 1%FS; power +21 to +27Vdc; response 50m-sec; temperature -20° to +70°C; aperture 3/4 inch dia; metal case; solder, connector or barrier... | |
| Heavy industrial; output spdt-relay (10A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 47-63Hz; temperature -20° to +71°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| HV ground fault; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 100m-sec; temperature -55° to +85°C; aperture 3/4 inch dia; chassis mount; solder, connector or barrier terminations... | |
| Industrial grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -20° to +70°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations | |
| Industrial grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -20° to +70°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations | |
| Industrial grade; output 0 to ±5V; accuracy 1%FS; power +12 to 36Vdc; temperature -40° to +85°C; aperture 3/4 inch dia; response 1m-sec; plastic case; barrier screw terminations | |
| Industrial grade; output 0 to +5V; accuracy 1%FS; power +12 to 36Vdc; response 1m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; plastic case; chassis mount; barrier screw terminations | |
| Industrial grade; output 0 to 5Vdc; accuracy 0.5%FS; frequency 50 to 60Hz; response 130m-sec; temperature -20° to +70°C; powered by input; aperture 1+1/2 inch dia; plastic case; barrier screw terminations... | |
| Industrial grade; output 0 to 5Vdc; accuracy 1-2%FS; frequency 50 to 60Hz; response 80m-sec; temperature -20° to +70°C; powered by input; aperture 3/4 inch dia; plastic case; barrier screw terminations... | |
| Industrial grade; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temp. -20° to +85°C; aperture 3/4 inch dia; plastic case; barrier... | |
| Industrial grade; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temperature -20° to +85°C; aperture 3/4 inch dia; plastic case; barrier... | |
| Industrial grade; output 4 to 20mAdc; accuracy 0.5%FS; frequency 50 to 60Hz; loop power +5 to +35Vdc; response 100m-sec; temperature -20° to +70°C; aperture 1+1/2 inch dia; plastic case; barrier... | |
| Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations | |
| Industrial grade; output solid-state-switch; automatic reset; power +22.8 to +30.4Vdc; response 1m-sec; temperature 0° to +70°C; aperture 3/8 inch dia; metal case; barrier screw terminations | |
| Industrial grade; output spdt relay; accuracy 4% of set point; power +22.8 to +30.4Vdc; response 3m-sec; temp. -20° to +70°C; aperture 3/8 inch dia; metal case; solder, connector or barrier... | |
| Industrial grade; output spdt-relay (2A contacts); automatic reset; adjustable trip point; power 115Vac; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations | |
| Mil grade current sensor; output 0 to ±5V; accuracy 1%FS (over temperature); power +10Vdc to +34Vdc; frequency DC-350KHz; response 1micro-sec; temperature –40° to +85°C; aperture 3/4 inch dia; connector or... | |
| MIL grade: output 0 to ±5V; accuracy 0.25%FS; power +24 to 32Vdc; temperature -55° to +85°C; aperture 3/8 inch dia; response 5m-sec; chassis mount; solder, connector or barrier terminations | |
| MIL grade: output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier screw or connector terminations | |
| MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier or connector terminations | |
| MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55° to +85°C; aperture 3/4 inch dia; solder, connector or barrier terminations | |
| MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -40° to +85°C; aperture 3/4 inch dia; frequency DC to 60Hz; response 1m-sec; solder, connector or barrier terminations | |
| MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -55° to +85°C; aperture 3/8 inch dia; response 50m-sec; chassis mount; solder, connector or barrier terminations | |
| MIL grade; output 0 to ±5V; accuracy 1%FS; power +22 to +32Vdc; frequency DC-3.5KHz; response 100m-sec; temperature -40° to +65°C; aperture 1+3/8 inch dia; connector terminations | |
| MIL grade; output 0 to +5V; accuracy 0.3% to 0.5%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/4 inch dia; metal case; chassis mount; solder header... | |
| MIL grade; output 0 to +5V; accuracy 0.5%FS; power +24 to 32Vdc; response 10m-sec; temperature -25° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier... | |
| MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/4 inch dia; metal case; chassis mount; solder, connector or barrier... | |
| MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier... | |
| MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 50m-sec; temperature -55° to +85°C; aperture 3/8 inch dia; chassis mount; solder, connector or barrier terminations | |
| MIL grade; Output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; temperature -55° to +85°C; input via in-line connection; response 50m-sec; chassis mount; solder, connector or barrier terminations | |
| MIL grade; output 0 to 5Vdc; accuracy 0.5%FS; power +24 to +32Vdc; frequency 375-475Hz (others available); response 10m-sec; temperature -55° to +85°C; aperture 3/4 inch dia; solder, connector or barrier... | |
| MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55° to +85°C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder,... | |
| Process control; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temp. -40° to +85°C; aperture 3/4 inch dia; metal case; barrier... | |
| Process control; output 4 to 20mA; accuracy 0.5%FS; two wire loop power +7 to +35Vdc; frequency 50-60Hz; response 100m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; metal case; barrier... | |
| Process output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m -sec; temperature -20° to +70°C; aperture 3/8 inch dia; metal case; barrier terminals | |
| Rail transit clamp-on; output 0 to +6V; accuracy 2%FS; power +15Vdc; response 200m-sec; temperature -30° to +60°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations | |
| Rail transit clamp-on; output 4 to 20mA; accuracy 1%FS; power +16 to 26Vdc; response 200m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; plastic case; barrier screw or connector terminations... | |
| Rail transit ground fault; output spst relay; automatic reset; response 50m-sec; power +25 to +45Vdc; temp -25° to +75°C; aperture 1+1/2 inch dia; dual bus-bar available; plastic case; barrier screw... | |
| Rail transit; output 0 to ±250mA; accuracy 0.5%FS; power +24Vdc; response 1m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; plastic case; bus-bar available; barrier screw terminations | |
| Rail transit; output solid-state-relay; automatic reset; power +25 to +45Vdc; response 1m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; available with bus-bar; plastic case; barrier screw terminations | |
| Rail transit; output solid-state-relay; pushbutton reset; response 100m-sec; power +25 to +45Vdc; temperature -40° to +50°C; aperture 3/4 inch dia; plastic case; barrier screw terminations | |
| Rail transit; output spst relay (10A contacts); automatic reset; response 50m-sec; temp -25° to +75°C; power +25 to +45Vdc; aperture 1+1/2 inch dia; bus-bar available; plastic case; barrier screw terminations... | |
| RMS responding current sensor output 4 to 20mA; accuracy 0.25%FS; two wire loop power +12 to +32Vdc; frequency 20-2KHz; response 300m-sec; temp –40° to +85°C; aperture 3/4 inch; plastic case; | |
| RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; freq. 360 to 440Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+3/8 inch dia; metal case; connector or... | |
| RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations | |
| RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; power +24 to +32Vdc; frequency 57-63Hz (others available); response 100m-sec; temperature 0° to 70°C; aperture 3/4 inch dia; metal case; solder, connector... | |
| Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±12Vdc; frequency DC-20KHz; response 1-2m-sec; temperature -55° to +100°C; aperture 3/8 inch dia; metal case; weight 8oz.; solder header terminations | |
| Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -40° to +71°C; aperture 1/4 inch dia; solder header terminations | |
| Space flight; output 0 to +3.5V (Isolated); accuracy 2%FS; power +4.5 to +5.5Vdc; input current by in-line connection; response 1m-sec; temperature -55° to +85°C; pcb mount; solder terminations | |
| Space flight; output 0 to +5V; accuracy 0.3% to 0.5%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 1/2 inch dia; metal case; chassis mount; solder header... | |
| Space flight; output 0 to +5V; accuracy 1%FS; power +22 to 36Vdc; response 50m-sec; temperature -40° to +85°C; aperture 1/2 inch dia; metal case; chassis mount; solder, connector or barrier... | |
| Utility grade; 1f and 3f watt & var transducers; frequency 60Hz (50 & 400Hz available); output 0 to ±1mAdc (±5V & ±10Vdc available); accuracy 0.25%FS; response 400m-sec; powered by input; | |
| Wide frequency; output spdt-relay (10A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 47-400Hz; temperature -20° to +71°C; aperture 3/4 inch dia; metal case; barrier screw terminations |