American Aerospace Controls, Inc. Datasheets for Electrical Power Sensors
Electrical power sensors are used to measure electric power.
Electrical Power Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0-115Vac or 0-230Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; power 120Vac; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| 160-300Vac & 320-480Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| 320-560Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| 80-150Vac or 160-230Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations | |
| Utility grade; 1f and 3f watt & var transducers; frequency 60Hz (50 & 400Hz available); output 0 to ±1mAdc (±5V & ±10Vdc available); accuracy 0.25%FS; response 400m-sec; powered by input; |