Split-yoke DC Current Transducer; output 4 – 20 mA; accuracy 1% FS; power +11 to 32 VDC; response 200 µsec; temperature range -40⁰ C to +85⁰ C; aperture 2.20 in dia (55mm); plastic case; connector terminations; WT 24 oz (681 grams).
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | S936 Series |
| Product Name | DC Current Transducer |
| Current Type | DC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |