MIL grade; output 0 to 5Vdc; accuracy 0.5%FS; power +24 to +32Vdc; frequency 375-475Hz (others available); response 10m-sec; temperature -55° to +85°C; aperture 3/4 inch dia; solder, connector or barrier screw terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1002M1 Series |
| Product Name | AC Current Transducer |
| Current Type | AC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Voltage |
| Operating Temperature | -67 to 185 F (-55 to 85 C) |