American Aerospace Controls, Inc. DC Current Transducer 904B Series

Description
MIL grade; Output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; temperature -55° to +85°C; input via in-line connection; response 50m-sec; chassis mount; solder, connector or barrier terminations
Description
MIL grade; Output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; temperature -55° to +85°C; input via in-line connection; response 50m-sec; chassis mount; solder, connector or barrier terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Transducer - 904B Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Transducer
904B Series
DC Current Transducer 904B Series
MIL grade; Output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; temperature -55° to +85°C; input via in-line connection; response 50m-sec; chassis mount; solder, connector or barrier terminations

MIL grade; Output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; temperature -55° to +85°C; input via in-line connection; response 50m-sec; chassis mount; solder, connector or barrier terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 904B Series
Product Name DC Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details
Current Sensor ICs - 349231 - RS Components, Ltd.
Specs
Mounting / Configuration PG-TISON-8-6
Current 0.0210 amps
Approvals / Certifications RoHS
View Details
2 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details