American Aerospace Controls, Inc. DC Current Transducer 913A Series

Description
MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations
Description
MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Transducer - 913A Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Transducer
913A Series
DC Current Transducer 913A Series
MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations

MIL grade; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 1m-sec; temperature -55° to +85°C; aperture 3/8 inch dia; metal case; chassis mount; solder, connector or barrier terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 913A Series
Product Name DC Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 448-TLE4971A050T5UE0001XUMA1CT-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details