American Aerospace Controls, Inc. Bi-Directional Current Transducer S651 Series

Description
MIL grade; output 0 to ±5V; accuracy 1%FS; power +22 to +32Vdc; frequency DC-3.5KHz; response 100m-sec; temperature -40° to +65°C; aperture 1+3/8 inch dia; connector terminations
Description
MIL grade; output 0 to ±5V; accuracy 1%FS; power +22 to +32Vdc; frequency DC-3.5KHz; response 100m-sec; temperature -40° to +65°C; aperture 1+3/8 inch dia; connector terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - S651 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
S651 Series
Bi-Directional Current Transducer S651 Series
MIL grade; output 0 to ±5V; accuracy 1%FS; power +22 to +32Vdc; frequency DC-3.5KHz; response 100m-sec; temperature -40° to +65°C; aperture 1+3/8 inch dia; connector terminations

MIL grade; output 0 to ±5V; accuracy 1%FS; power +22 to +32Vdc; frequency DC-3.5KHz; response 100m-sec; temperature -40° to +65°C; aperture 1+3/8 inch dia; connector terminations

Supplier's Site
Bi-Directional Current Transducer - S651 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
S651 Series
Bi-Directional Current Transducer S651 Series
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc. American Aerospace Controls, Inc.
Product Category Current Sensors Current Sensors
Product Number S651 Series S651 Series
Product Name Bi-Directional Current Transducer Bi-Directional Current Transducer
Current Type DC Current DC Current
Technology Hall-Effect (optional feature) Hall-Effect (optional feature)
Mounting / Configuration Panel Mount Panel Mount
Electrical Output Voltage Outputs an analog current signal
Operating Temperature -40 to 149 F (-40 to 65 C) -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLE4973-RE35S5-S0010 - TLE4973-RE35S5-S0010 - Infineon Technologies AG
Specs
Technology Hall-Effect
Voltage 4.5 volts
Accuracy 2 %FS
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details