American Aerospace Controls, Inc. DC Current Detector S629 Series

Description
Rail transit; output spst relay (10A contacts); automatic reset; response 50m-sec; temp -25° to +75°C; power +25 to +45Vdc; aperture 1+1/2 inch dia; bus-bar available; plastic case; barrier screw terminations
Description
Rail transit; output spst relay (10A contacts); automatic reset; response 50m-sec; temp -25° to +75°C; power +25 to +45Vdc; aperture 1+1/2 inch dia; bus-bar available; plastic case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Detector - S629 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Detector
S629 Series
DC Current Detector S629 Series
Rail transit; output spst relay (10A contacts); automatic reset; response 50m-sec; temp -25° to +75°C; power +25 to +45Vdc; aperture 1+1/2 inch dia; bus-bar available; plastic case; barrier screw terminations

Rail transit; output spst relay (10A contacts); automatic reset; response 50m-sec; temp -25° to +75°C; power +25 to +45Vdc; aperture 1+1/2 inch dia; bus-bar available; plastic case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S629 Series
Product Name DC Current Detector
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - ACS770LCB-100U-PSF-T-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details