American Aerospace Controls, Inc. Bi-Directional Current Transducer S745 Series

Description
Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±12Vdc; frequency DC-20KHz; response 1-2m-sec; temperature -55° to +100°C; aperture 3/8 inch dia; metal case; weight 8oz.; solder header terminations
Description
Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±12Vdc; frequency DC-20KHz; response 1-2m-sec; temperature -55° to +100°C; aperture 3/8 inch dia; metal case; weight 8oz.; solder header terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - S745 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
S745 Series
Bi-Directional Current Transducer S745 Series
Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±12Vdc; frequency DC-20KHz; response 1-2m-sec; temperature -55° to +100°C; aperture 3/8 inch dia; metal case; weight 8oz.; solder header terminations

Space flight; output 0 to ±5V; accuracy 0.5%FS; power ±12Vdc; frequency DC-20KHz; response 1-2m-sec; temperature -55° to +100°C; aperture 3/8 inch dia; metal case; weight 8oz.; solder header terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S745 Series
Product Name Bi-Directional Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details