American Aerospace Controls, Inc. DC Current Detector 901B Series

Description
Ground fault; output solid-state-switch and 0 to 5Vdc; accuracy 1%FS; power +21 to +27Vdc; response 50m-sec; temperature -20° to +70°C; aperture 3/4 inch dia; metal case; solder, connector or barrier terminations
Description
Ground fault; output solid-state-switch and 0 to 5Vdc; accuracy 1%FS; power +21 to +27Vdc; response 50m-sec; temperature -20° to +70°C; aperture 3/4 inch dia; metal case; solder, connector or barrier terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Detector - 901B Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Detector
901B Series
DC Current Detector 901B Series
Ground fault; output solid-state-switch and 0 to 5Vdc; accuracy 1%FS; power +21 to +27Vdc; response 50m-sec; temperature -20° to +70°C; aperture 3/4 inch dia; metal case; solder, connector or barrier terminations

Ground fault; output solid-state-switch and 0 to 5Vdc; accuracy 1%FS; power +21 to +27Vdc; response 50m-sec; temperature -20° to +70°C; aperture 3/4 inch dia; metal case; solder, connector or barrier terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 901B Series
Product Name DC Current Detector
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage; "Output" is a switch or alarm signal
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Sensor technology - Current sensors - TLE4973-R075T5-S0001 - TLE4973-R075T5-S0001 - Infineon Technologies AG
Specs
Current 82 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
Current Sensors - 620-CT110PDV-ID6CT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration 6-TDFN Exposed Pad
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details