American Aerospace Controls, Inc. DC Current Transducer S646 Series

Description
Rail transit clamp-on; output 0 to +6V; accuracy 2%FS; power +15Vdc; response 200m-sec; temperature -30° to +60°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations
Description
Rail transit clamp-on; output 0 to +6V; accuracy 2%FS; power +15Vdc; response 200m-sec; temperature -30° to +60°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Transducer - S646 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Transducer
S646 Series
DC Current Transducer S646 Series
Rail transit clamp-on; output 0 to +6V; accuracy 2%FS; power +15Vdc; response 200m-sec; temperature -30° to +60°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations

Rail transit clamp-on; output 0 to +6V; accuracy 2%FS; power +15Vdc; response 200m-sec; temperature -30° to +60°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S646 Series
Product Name DC Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
Operating Temperature -22 to 140 F (-30 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
HIGH SIDE IPS 75V WITH CURRENT SENSE - 376-AUIPS7121RTRL - Utmel Electronic Limited
Specs
Mounting / Configuration Surface Mount
Operating Temperature -40 to 302 F (-40 to 150 C)
Voltage 6 to 60 volts
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers