American Aerospace Controls, Inc. Bi-Directional Current Transducer 929 Series

Description
Mil grade current sensor; output 0 to ±5V; accuracy 1%FS (over temperature); power +10Vdc to +34Vdc; frequency DC-350KHz; response 1micro-sec; temperature –40° to +85°C; aperture 3/4 inch dia; connector or barrier terminations WT 6 oz. (170 grams)
Description
Mil grade current sensor; output 0 to ±5V; accuracy 1%FS (over temperature); power +10Vdc to +34Vdc; frequency DC-350KHz; response 1micro-sec; temperature –40° to +85°C; aperture 3/4 inch dia; connector or barrier terminations WT 6 oz. (170 grams)

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - 929 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
929 Series
Bi-Directional Current Transducer 929 Series
Mil grade current sensor; output 0 to ±5V; accuracy 1%FS (over temperature); power +10Vdc to +34Vdc; frequency DC-350KHz; response 1micro-sec; temperature –40° to +85°C; aperture 3/4 inch dia; connector or barrier terminations WT 6 oz. (170 grams)

Mil grade current sensor; output 0 to ±5V; accuracy 1%FS (over temperature); power +10Vdc to +34Vdc; frequency DC-350KHz; response 1micro-sec; temperature –40° to +85°C; aperture 3/4 inch dia; connector or barrier terminations WT 6 oz. (170 grams)

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 929 Series
Product Name Bi-Directional Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
Current Sensors - 2548332-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details