Utility grade; 1f and 3f watt & var transducers; frequency 60Hz (50 & 400Hz available); output 0 to ±1mAdc (±5V & ±10Vdc available); accuracy 0.25%FS; response 400m-sec; powered by input; temperature –20° to +70°C
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | W & Q Series |
| Product Name | AC Power Transducer |
| Current Type | AC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Voltage |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |