American Aerospace Controls, Inc. AC Current Detector S979 Series

Description
Features RTCA DO-160E compliant; See outline drawing for Section & Category Frequency range 360 Hz to 650 Hz Output SPST-Relay with 1 amp contact rating Automatic reset 28 VDC nominal supply Custom units available
Description
Features RTCA DO-160E compliant; See outline drawing for Section & Category Frequency range 360 Hz to 650 Hz Output SPST-Relay with 1 amp contact rating Automatic reset 28 VDC nominal supply Custom units available

Suppliers

Company
Product
Description
Supplier Links
AC Current Detector - S979 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Detector
S979 Series
AC Current Detector S979 Series
Features RTCA DO-160E compliant; See outline drawing for Section & Category Frequency range 360 Hz to 650 Hz Output SPST-Relay with 1 amp contact rating Automatic reset 28 VDC nominal supply Custom units available

Features

  • RTCA DO-160E compliant; See outline drawing for Section & Category
  • Frequency range 360 Hz to 650 Hz
  • Output SPST-Relay with 1 amp contact rating
  • Automatic reset
  • 28 VDC nominal supply
  • Custom units available
Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S979 Series
Product Name AC Current Detector
Current Type AC Current
Technology Inductive
Mounting / Configuration Clamp or Bolt On
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
High Accuracy Dual Fault Output High Isolation Ic - ACS720KLATR-15AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 5 volts
View Details
6 suppliers
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details