American Aerospace Controls, Inc. Bi-Directional Current Transducer S784 Series

Description
Aircraft DO-160; output 0 to ±5V; accuracy 1%FS; power +16 to 40Vdc; frequency DC-1KHz; response 500m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; metal case; weight 9oz.; solder header terminations
Description
Aircraft DO-160; output 0 to ±5V; accuracy 1%FS; power +16 to 40Vdc; frequency DC-1KHz; response 500m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; metal case; weight 9oz.; solder header terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - S784 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
S784 Series
Bi-Directional Current Transducer S784 Series
Aircraft DO-160; output 0 to ±5V; accuracy 1%FS; power +16 to 40Vdc; frequency DC-1KHz; response 500m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; metal case; weight 9oz.; solder header terminations

Aircraft DO-160; output 0 to ±5V; accuracy 1%FS; power +16 to 40Vdc; frequency DC-1KHz; response 500m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; metal case; weight 9oz.; solder header terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S784 Series
Product Name Bi-Directional Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Linear, Compass (ICs) - TLE4929CXHAM38NHAMA1 - ODG (Origin Data Global)
Specs
Mounting / Configuration Through Hole (Toroid); Through Hole
Operating Temperature -40 to 347 F (-40 to 175 C)
Current 0.0134 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details