Heavy industrial; output spdt-relay (10A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 47-63Hz; temperature -20° to +71°C; aperture 3/4 inch dia; metal case; barrier screw terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 870 Series |
| Product Name | AC Current Detector |
| Current Type | AC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | "Output" is a switch or alarm signal |
| Operating Temperature | -4 to 160 F (-20 to 71 C) |