Clamp-on; output 0 to +5V; accuracy 1%FS; power +24 to 32Vdc; response 200m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; metal case; barrier screw or connector terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | S347 Series |
| Product Name | DC Current Transducer |
| Current Type | DC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Clamp or Bolt On |
| Electrical Output | Voltage |
| Operating Temperature | -13 to 167 F (-25 to 75 C) |