Industrial grade; output 0 to +5V; accuracy 1%FS; power +12 to 36Vdc; response 1m-sec; temperature -40° to +85°C; aperture 3/4 inch dia; plastic case; chassis mount; barrier screw terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | S770 Series |
| Product Name | DC Current Transducer |
| Current Type | DC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |