American Aerospace Controls, Inc. DC Current Transducer S966 Series

Description
Clamp-on; output 0 to +5V; accuracy 1%FS; power +11 to 32Vdc; response 200 micro-sec; temperature –40° to +85°C; aperture 2.20 inch dia; plastic case; connector terminations; WT 24 oz (681 grams)
Description
Clamp-on; output 0 to +5V; accuracy 1%FS; power +11 to 32Vdc; response 200 micro-sec; temperature –40° to +85°C; aperture 2.20 inch dia; plastic case; connector terminations; WT 24 oz (681 grams)

Suppliers

Company
Product
Description
Supplier Links
DC Current Transducer - S966 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Transducer
S966 Series
DC Current Transducer S966 Series
Clamp-on; output 0 to +5V; accuracy 1%FS; power +11 to 32Vdc; response 200 micro-sec; temperature –40° to +85°C; aperture 2.20 inch dia; plastic case; connector terminations; WT 24 oz (681 grams)

Clamp-on; output 0 to +5V; accuracy 1%FS; power +11 to 32Vdc; response 200 micro-sec; temperature –40° to +85°C; aperture 2.20 inch dia; plastic case; connector terminations; WT 24 oz (681 grams)

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S966 Series
Product Name DC Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers