American Aerospace Controls, Inc. AC Current Transducer C Series

Description
Average responding; output 0 to 1mAdc; accuracy 0.25%FS; powered by input; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations
Description
Average responding; output 0 to 1mAdc; accuracy 0.25%FS; powered by input; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - C Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Current Transducer
C Series
AC Current Transducer C Series
Average responding; output 0 to 1mAdc; accuracy 0.25%FS; powered by input; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations

Average responding; output 0 to 1mAdc; accuracy 0.25%FS; powered by input; frequency 47-1000Hz; response 400m-sec; temperature -20° to +70°C; input by in-line connection; metal case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number C Series
Product Name AC Current Transducer
Current Type AC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548320-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details