American Aerospace Controls, Inc. Bi-Directional Current Transducer 905B Series

Description
MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -55° to +85°C; aperture 3/8 inch dia; response 50m-sec; chassis mount; solder, connector or barrier terminations
Description
MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -55° to +85°C; aperture 3/8 inch dia; response 50m-sec; chassis mount; solder, connector or barrier terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - 905B Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
905B Series
Bi-Directional Current Transducer 905B Series
MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -55° to +85°C; aperture 3/8 inch dia; response 50m-sec; chassis mount; solder, connector or barrier terminations

MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -55° to +85°C; aperture 3/8 inch dia; response 50m-sec; chassis mount; solder, connector or barrier terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 905B Series
Product Name Bi-Directional Current Transducer
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details