160-300Vac & 320-480Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0° to +50°C; aperture 3/4 inch dia; metal case; barrier screw terminations
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | S217 |
| Product Name | AC Power Transducer |
| Current Type | AC Current |
| Technology | Hall-Effect (optional feature) |
| Mounting / Configuration | Panel Mount |
| Electrical Output | Voltage |
| Operating Temperature | 32 to 122 F (0 to 50 C) |