American Aerospace Controls, Inc. DC Current Detector S680 Series

Description
Rail transit; output solid-state-relay; automatic reset; power +25 to +45Vdc; response 1m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; available with bus-bar; plastic case; barrier screw terminations
Description
Rail transit; output solid-state-relay; automatic reset; power +25 to +45Vdc; response 1m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; available with bus-bar; plastic case; barrier screw terminations

Suppliers

Company
Product
Description
Supplier Links
DC Current Detector - S680 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
DC Current Detector
S680 Series
DC Current Detector S680 Series
Rail transit; output solid-state-relay; automatic reset; power +25 to +45Vdc; response 1m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; available with bus-bar; plastic case; barrier screw terminations

Rail transit; output solid-state-relay; automatic reset; power +25 to +45Vdc; response 1m-sec; temperature -25° to +75°C; aperture 1+1/2 inch dia; available with bus-bar; plastic case; barrier screw terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number S680 Series
Product Name DC Current Detector
Current Type DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLE4973A025T5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details