American Aerospace Controls, Inc. Bi-Directional Current Transducer 943A Series

Description
MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier or connector terminations
Description
MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier or connector terminations

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Current Transducer - 943A Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
Bi-Directional Current Transducer
943A Series
Bi-Directional Current Transducer 943A Series
MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier or connector terminations

MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55° to +85°C; aperture 1+3/8 inch dia; metal case; barrier or connector terminations

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Current Sensors
Product Number 943A Series
Product Name Bi-Directional Current Transducer
Current Type AC Current; DC Current
Technology Hall-Effect (optional feature)
Mounting / Configuration Panel Mount
Electrical Output Voltage
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
 - ACS781KLSTR-150B-T - Rochester Electronics
Allegro MicroSystems Inc.
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details